ANTENNA, IRIDIUM, 1.626GHZ; Antenna Type:-; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:4.25dB; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Right Hand Circular; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 64T4784 |
| Product Name | Antenna, Iridium, 1.626Ghz; Antenna Type Tallysman Wireless |
| Primary Frequency Range | 1616.0 to 1626.0 MHz |