Talema International Group Common Mode Chokes CMJ-4-470

Description
47µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm
Request a Quote Datasheet
Description
47µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1295-1158-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1295-1158-2-ND
Common Mode Chokes 1295-1158-2-ND
47µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm

47µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 180mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1295-1158-2-ND
Product Name Common Mode Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125960P - RS Components, Ltd.
Specs
Inductance Range 12 microH
Rated DC Current 1380 milliamps
Standards and Certifications RoHS
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details