100µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 330mOhm
100µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 330mOhm
100µH @ 100kHz 4 Line Common Mode Choke Surface Mount 500mA DCR 330mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1295-1156-1-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |