Takex America, Inc. Color Matching Sensor CST-R80

Description
Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition. Identifies the color proportion and brightness of LEDs by analysing light into three primary colors; red, green and blue Equipped with two seperate outputs for RGB composition values and brightness Resolving power: 0.01% color proportion and 0.1% brightness Features Two separate outputs for color composition and brightness Digital display for color composition and brightness Independent tolerance for color composition and brightness Dual teaching Fiber optic unit (FT105BC-CS sold separately) Light attenuator unit (CS-ND sold separately)
Description
Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition. Identifies the color proportion and brightness of LEDs by analysing light into three primary colors; red, green and blue Equipped with two seperate outputs for RGB composition values and brightness Resolving power: 0.01% color proportion and 0.1% brightness Features Two separate outputs for color composition and brightness Digital display for color composition and brightness Independent tolerance for color composition and brightness Dual teaching Fiber optic unit (FT105BC-CS sold separately) Light attenuator unit (CS-ND sold separately)

Suppliers

Company
Product
Description
Supplier Links
Color Matching Sensor - CST-R80 - Takex America, Inc.
San Jose, CA, United States
Color Matching Sensor
CST-R80
Color Matching Sensor CST-R80
Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition. Identifies the color proportion and brightness of LEDs by analysing light into three primary colors; red, green and blue Equipped with two seperate outputs for RGB composition values and brightness Resolving power: 0.01% color proportion and 0.1% brightness Features Two separate outputs for color composition and brightness Digital display for color composition and brightness Independent tolerance for color composition and brightness Dual teaching Fiber optic unit (FT105BC-CS sold separately) Light attenuator unit (CS-ND sold separately)

Class leading color matching sensor for LED illumination inspection. Identify RGB composition values and brightness with high resolution. Differentiate the variation of white LEDs in brightness and color composition.

  • Identifies the color proportion and brightness of LEDs by analysing light into three primary colors; red, green and blue
  • Equipped with two seperate outputs for RGB composition values and brightness
  • Resolving power: 0.01% color proportion and 0.1% brightness

Features

  • Two separate outputs for color composition and brightness
  • Digital display for color composition and brightness
  • Independent tolerance for color composition and brightness
  • Dual teaching
  • Fiber optic unit (FT105BC-CS sold separately)
  • Light attenuator unit (CS-ND sold separately)
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Color Sensors
Product Number CST-R80
Product Name Color Matching Sensor
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 1
Number of Colors in Memory 3
Light Source LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Color and Luminance Meter - CS-200 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 6 VDC
View Details
Color Sensor for High Offset Distances - colorSENSOR OT-3-LD-500-50 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number of Colors in Memory 31
View Details
Two color detectors - K3413-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible); Near IR Colors; UV
Number Of Colors Detected 2
Sensing Range 0.0017 mm (6.57E-5 inch)
View Details