Takex America, Inc. Passive Type Color Sensor CS-R80

Description
Description Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a teaching system is provided with the push buttons or external inputs. Switching system between 1 output point (with external teaching) and 3 output points (without external teaching) is provided. Set the basic colors and tolerances separately by channel.
Description
Description Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a teaching system is provided with the push buttons or external inputs. Switching system between 1 output point (with external teaching) and 3 output points (without external teaching) is provided. Set the basic colors and tolerances separately by channel.

Suppliers

Company
Product
Description
Supplier Links
Passive Type Color Sensor - CS-R80 - Takex America, Inc.
San Jose, CA, United States
Passive Type Color Sensor
CS-R80
Passive Type Color Sensor CS-R80
Description Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the basic colors, a teaching system is provided with the push buttons or external inputs. Switching system between 1 output point (with external teaching) and 3 output points (without external teaching) is provided. Set the basic colors and tolerances separately by channel.

Description

Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually.

Features

  • The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color.
  • To register the basic colors, a teaching system is provided with the push buttons or external inputs.
  • Switching system between 1 output point (with external teaching) and 3 output points (without external teaching) is provided.
  • Set the basic colors and tolerances separately by channel.
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Color Sensors
Product Number CS-R80
Product Name Passive Type Color Sensor
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Number Of Colors Detected 1; 3
Number of Colors in Memory 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Chroma Meter - CL-200A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Input Voltage DC input; 3 VDC
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB2152-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-K34 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Color sensor - SBSI-F-R3C-F6-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details