Takachi Electronics Enclosure Co., Ltd. Pcb, Matrix Board, 55 Mm X 32.5 Mm; Board Type Takachi WCPB-72

Description
PCB, MATRIX BOARD, 55 MM X 32.5 MM; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:55mm; External Width:32.5mm; Board Thickness:1mm; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
PCB, MATRIX BOARD, 55 MM X 32.5 MM; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:55mm; External Width:32.5mm; Board Thickness:1mm; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Matrix Board, 55 Mm X 32.5 Mm; Board Type Takachi - 38AC2556 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Matrix Board, 55 Mm X 32.5 Mm; Board Type Takachi
38AC2556
Pcb, Matrix Board, 55 Mm X 32.5 Mm; Board Type Takachi 38AC2556
PCB, MATRIX BOARD, 55 MM X 32.5 MM; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:55mm; External Width:32.5mm; Board Thickness:1mm; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PCB, MATRIX BOARD, 55 MM X 32.5 MM; Board Type:Matrix Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:55mm; External Width:32.5mm; Board Thickness:1mm; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 38AC2556
Product Name Pcb, Matrix Board, 55 Mm X 32.5 Mm; Board Type Takachi
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576772 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 448-CY3280-MBR-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,GVA-93+,DF782,50 OHM - TB-781-1+ - Mini-Circuits
Specs
Category Developement Board
View Details