Takachi Electronics Enclosure Co., Ltd. IP68 DIECAST ALUMINIUM ENCLOSURE DW Series

Description
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe environment such as outdoor network device, plant control equipment, meteorological instruments and more. 4 sizes available in white. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C
Request a Quote Datasheet
Description
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe environment such as outdoor network device, plant control equipment, meteorological instruments and more. 4 sizes available in white. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 DIECAST ALUMINIUM ENCLOSURE - DW Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
IP68 DIECAST ALUMINIUM ENCLOSURE
DW Series
IP68 DIECAST ALUMINIUM ENCLOSURE DW Series
IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth. EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket. Suitable for use in a severe environment such as outdoor network device, plant control equipment, meteorological instruments and more. 4 sizes available in white. Protection class : IP68 (24-hours/1m-depth) Operating temperature : -40°C ~ +105°C

IP68 high performance diecast aluminum box protected from immersion as long as 24 hours at 1m depth.
EMC shielding is achieved by having the unfinished inner sides of the Top cover and Base, as well as the conductive silicone gasket.
Suitable for use in a severe environment such as outdoor network device, plant control equipment, meteorological instruments and more.
4 sizes available in white.
Protection class : IP68 (24-hours/1m-depth)
Operating temperature : -40°C ~ +105°C

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category NEMA and IP Enclosures
Product Number DW Series
Product Name IP68 DIECAST ALUMINIUM ENCLOSURE
Length 2.36 to 3.94 inch (60 to 100 mm)
Width 3.94 to 5.51 inch (100 to 140 mm)
Depth 5.91 to 8.66 inch (150 to 220 mm)
Shape Rectangular
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.56 to 12.2 inch (65 to 310 mm)
Width 2.15 to 8.12 inch (54.6 to 206 mm)
Depth 1.36 to 3.2 inch (34.6 to 81.3 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2138 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 9.45 inch (240 mm)
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
IP68 Waterproof Enclosure With Ventilation Plug - WGV Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.17 to 3.54 inch (55 to 90 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Depth 5.91 to 8.27 inch (150 to 210 mm)
View Details