Takachi Electronics Enclosure Co., Ltd. Prototyping Board, Fr-4 Epoxy Glass, 1Mm; Board Type Takachi CSPB-115

Description
PROTOTYPING BOARD, FR-4 EPOXY GLASS, 1MM; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:108.9mm; External Width:56.9mm; Board Thickness:1mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPING BOARD, FR-4 EPOXY GLASS, 1MM; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:108.9mm; External Width:56.9mm; Board Thickness:1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Board, Fr-4 Epoxy Glass, 1Mm; Board Type Takachi - 68X2376 - Newark, An Avnet Company
Chicago, IL, United States
Prototyping Board, Fr-4 Epoxy Glass, 1Mm; Board Type Takachi
68X2376
Prototyping Board, Fr-4 Epoxy Glass, 1Mm; Board Type Takachi 68X2376
PROTOTYPING BOARD, FR-4 EPOXY GLASS, 1MM; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:108.9mm; External Width:56.9mm; Board Thickness:1mm RoHS Compliant: Yes

PROTOTYPING BOARD, FR-4 EPOXY GLASS, 1MM; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:108.9mm; External Width:56.9mm; Board Thickness:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 68X2376
Product Name Prototyping Board, Fr-4 Epoxy Glass, 1Mm; Board Type Takachi
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBT-213043-MESH-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers