20V 2.6A 85mΩ@4.5V,2.6A 900mW 1.5V@250uA N Channel SOT-23-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPM2302LS3 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 1.5 volts |