Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TAIZHOU ELECTRONICS CO., LTD.
LM2596S-3.3 -- POWER SUPPLY CHIP >> DC-DC CONVERTERS
Taizhou Electronics Co., Ltd.
Power Supply Chip >> DC-DC Converters
LM2596S-3.3
Description
TO-263-5L DC-DC Converters ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
TO-263-5L DC-DC Converters ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
LM2596S-3.3
Power Supply Chip >> DC-DC Converters
LM2596S-3.3
TO-263-5L DC-DC Converters ROHS
TO-263-5L DC-DC Converters ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
DC-DC Converter Chips
Product Number
LM2596S-3.3
Product Name
Power Supply Chip >> DC-DC Converters
Package Type
TO-263
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
3.0A DC-DC Converter IC
ACT4533BYH-T
Specs
Package Type
Other; Reel
Output Voltage
12 volts
Input Voltage
38 volts
View Details
2
suppliers
Fuji Electric Corp. of America
Model:FA7703V
Specs
Input Voltage
2 volts
I
OUT
28 amps
Configuration / Function
Boost
View Details
Infineon Technologies AG
Buck 6A 0.7V Step-Down DC-DC Converter IC
IR3856WMTR1PBF
Specs
Package Type
Other; Tape & Reel
Output Voltage
0.7000 volts
Input Voltage
16 volts
View Details
RS Components, Ltd.
DC-DC Converters
1226829P
Specs
Input Voltage
5 volts
View Details