20V 2.3A 100mΩ@4.5V,2.3A 290mW 700mV@250uA P Channel SOT-323-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO7407 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 20 volts |
| VGS(off) | 0.7000 volts |