Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050B562K-B-BZ

Description
5600pF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet
Description
5600pF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050B562K-B-BZ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050B562K-B-BZ-ND
Ceramic Capacitors UP050B562K-B-BZ-ND
5600pF ±10% 50V Ceramic Capacitor B Axial

5600pF ±10% 50V Ceramic Capacitor B Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number UP050B562K-B-BZ-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details