Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050B393K-B-BZ

Description
0.039µF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050B393K-B-BZ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050B393K-B-BZ-ND
Ceramic Capacitors UP050B393K-B-BZ-ND
0.039µF ±10% 50V Ceramic Capacitor B Axial

0.039µF ±10% 50V Ceramic Capacitor B Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number UP050B393K-B-BZ-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers