Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050B273K-NACZ

Description
0.027µF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050B273K-NACZ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050B273K-NACZ-ND
Ceramic Capacitors UP050B273K-NACZ-ND
0.027µF ±10% 50V Ceramic Capacitor B Axial

0.027µF ±10% 50V Ceramic Capacitor B Axial

Buy Now Datasheet
Ceramic Capacitors - UP050B273K-NACZ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UP050B273K-NACZ
Ceramic Capacitors UP050B273K-NACZ
CAP CER 0.027UF 50V AXIAL

CAP CER 0.027UF 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number UP050B273K-NACZ-ND UP050B273K-NACZ
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908371P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers