2700pF ±10% 50V Ceramic Capacitor B Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | UP050B272K-A-BZ-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 50 volts |