Taiyo Yuden Co., Ltd. Ceramic Capacitors UP050B101K-A-B

Description
100pF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor B Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UP050B101K-A-B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
UP050B101K-A-B-ND
Ceramic Capacitors UP050B101K-A-B-ND
100pF ±10% 50V Ceramic Capacitor B Axial

100pF ±10% 50V Ceramic Capacitor B Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number UP050B101K-A-B-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers