Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.2uF 50V X7R +/-10% 1206 Gen Purp
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 2.2µF
Voltage = 50V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 0.85mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.85mm
Series = M
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 2.2µF
Voltage = 50V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 0.85mm
Length = 3.2mm
Depth = 1.6mm
Height = 0.85mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 1008995-UMK316B7225K
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: SMPS Filtering
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: CE UMK316 B7225KD-T,587-3168-1
CAP, 2.2UF, 50V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP, MLCC, 1206, 50V, X7R, 2.2uF ±10% ,T&R RoHS Compliant: Yes
Utmel Electronic Limited | DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 782-UMK316B7225KD-T | 587-3168-6-ND | 587-3168-1-ND | 1034156 | 1008995-UMK316B7225KD-T | 53AJ5926 | 89T1080 |
Product Name | Multilayer Ceramic Capacitors MLCC - SMD/SMT 2.2uF 50V X7R +/-10% 1206 Gen Purp | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 2.2Uf, 50V, Mlcc, 1206; Capacitance Taiyo Yuden | Cap, Mlcc, 1206, 50V, X7R, 2.2Uf ±10% ,t&r Rohs Compliant Taiyo Yuden | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
Technology | Multilayer | Multilayer | |||||
RoHS Compliant | Yes | Yes | Yes | ||||
Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |