Taiyo Yuden Co., Ltd. Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK316AB7475KL-T

Description
50V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK316AB7475KL-T
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK316AB7475KL-T
50V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - UMK316AB7475KL-T - 1277318-UMK316AB7475KL-T - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK316AB7475KL-T
1277318-UMK316AB7475KL-T
Ceramic Capacitors - UMK316AB7475KL-T 1277318-UMK316AB7475KL-T
Manufacturer: Taiyo Yuden Win Source Part Number: 1277318-UMK316AB7475 KL-T Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Taiyo Yuden
Win Source Part Number: 1277318-UMK316AB7475KL-T
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Supplier's Site Datasheet
Ceramic Capacitors - 587-2994-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2994-6-ND
Ceramic Capacitors 587-2994-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2994-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2994-2-ND
Ceramic Capacitors 587-2994-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2994-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2994-1-ND
Ceramic Capacitors 587-2994-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
 - 1034158 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 4.7µF Voltage = 50V dc Package/Case = 1206 Dielectric = X7R Tolerance = ±10% Dimensions = 3.2 x 1.6 x 1.6mm Length = 3.2mm Depth = 1.6mm Height = 1.6mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 4.7µF
Voltage = 50V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Series = M

Supplier's Site
 - 1034158P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 4.7µF Voltage = 50V dc Package/Case = 1206 Dielectric = X7R Tolerance = ±10% Dimensions = 3.2 x 1.6 x 1.6mm Length = 3.2mm Depth = 1.6mm Height = 1.6mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 4.7µF
Voltage = 50V dc
Package/Case = 1206
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden - 79T3110 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden
79T3110
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden 79T3110
CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206; Capacitance Taiyo Yuden - 83T1723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206; Capacitance Taiyo Yuden
83T1723
Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206; Capacitance Taiyo Yuden 83T1723
CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 50V, X7R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Win Source Electronics DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UMK316AB7475KL-T 1277318-UMK316AB7475KL-T 587-2994-6-ND 587-2994-2-ND 1034158 79T3110
Product Name Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors - UMK316AB7475KL-T Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - THQA2 / THQM2 - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-50/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, High Temperature - HiT Range - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Aerospace; Automotive; Oil Exploration, Geothermal, Military
View Details