Taiyo Yuden Co., Ltd. Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK212BB7225KG-T

Description
50V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK212BB7225KG-T
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK212BB7225KG-T
50V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - UMK212BB7225KG-T - 769700-UMK212BB7225KG-T - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK212BB7225KG-T
769700-UMK212BB7225KG-T
Ceramic Capacitors - UMK212BB7225KG-T 769700-UMK212BB7225KG-T
Manufacturer: Taiyo Yuden Win Source Part Number: 769700-UMK212BB7225K G-T Series: M Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: M Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 50V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 0805X225K500CT; NMC0805X7R225K50TRPL PF; C2012X5R1H225K125AB; C2012X5R1H225K085AB; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 769700-UMK212BB7225KG-T
Series: M
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: M
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): 0805X225K500CT; NMC0805X7R225K50TRPLPF; C2012X5R1H225K125AB; C2012X5R1H225K085AB;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Supplier's Site Datasheet
 - 1034136P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 2.2µF Voltage = 50V dc Package/Case = 0805 Dielectric = X7R Tolerance = ±10% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 2.2µF
Voltage = 50V dc
Package/Case = 0805
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1034136 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 2.2µF Voltage = 50V dc Package/Case = 0805 Dielectric = X7R Tolerance = ±10% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 2.2µF
Voltage = 50V dc
Package/Case = 0805
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Series = M

Supplier's Site
Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R - 782-UMK212BB7225KG-T - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R
782-UMK212BB7225KG-T
Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R 782-UMK212BB7225KG-T
Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R

Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R

Supplier's Site
Ceramic Capacitors - 587-3169-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3169-6-ND
Ceramic Capacitors 587-3169-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3169-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3169-1-ND
Ceramic Capacitors 587-3169-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3169-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3169-2-ND
Ceramic Capacitors 587-3169-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805; Capacitance Taiyo Yuden - 29X1408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805; Capacitance Taiyo Yuden
29X1408
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805; Capacitance Taiyo Yuden 29X1408
CAPACITOR, MLCC, X7R, 2.2UF, 50V, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 2.2UF, 50V, 0805; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805, Reel; Capacitance Taiyo Yuden - 69W7510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805, Reel; Capacitance Taiyo Yuden
69W7510
Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805, Reel; Capacitance Taiyo Yuden 69W7510
CAPACITOR, MLCC, X7R, 2.2UF, 50V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 2.2UF, 50V, 0805, REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Win Source Electronics RS Components, Ltd. Utmel Electronic Limited DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UMK212BB7225KG-T 769700-UMK212BB7225KG-T 1034136P 782-UMK212BB7225KG-T 587-3169-6-ND 587-3169-1-ND 29X1408 69W7510
Product Name Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors - UMK212BB7225KG-T Cap Ceramic 2.2uF 50V X7R 10% SMD 2.0 x 1.2 mm 125 C Embossed T/R Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805; Capacitance Taiyo Yuden Capacitor, Mlcc, X7R, 2.2Uf, 50V, 0805, Reel; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Motor Run Capacitor - CAP-55/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, Safety Cap -  - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Lighting; Power Supply; Modems
View Details