Taiyo Yuden Co., Ltd. Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK107AB7105KA-T

Description
50V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK107AB7105KA-T
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK107AB7105KA-T
50V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 587-3247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3247-1-ND
Ceramic Capacitors 587-3247-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3247-6-ND
Ceramic Capacitors 587-3247-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3247-2-ND
Ceramic Capacitors 587-3247-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Supplier's Site Datasheet
 - 1034110P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. Capacitance = 1µF Voltage = 50V dc Package/Case = 0603 (1608M) Dielectric = X7R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options.
Capacitance = 1µF
Voltage = 50V dc
Package/Case = 0603 (1608M)
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1034110 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. Capacitance = 1µF Voltage = 50V dc Package/Case = 0603 (1608M) Dielectric = X7R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options.
Capacitance = 1µF
Voltage = 50V dc
Package/Case = 0603 (1608M)
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Series = M

Supplier's Site
Ceramic Capacitors - UMK107AB7105KA-T - 852886-UMK107AB7105KA-T - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK107AB7105KA-T
852886-UMK107AB7105KA-T
Ceramic Capacitors - UMK107AB7105KA-T 852886-UMK107AB7105KA-T
Manufacturer: Taiyo Yuden Win Source Part Number: 852886-UMK107AB7105K A-T Series: M Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3247-6, UMK107AB7105KAT, 587-3247-2, CE UMK107AB7105KA-T, 587-3247-1

Manufacturer: Taiyo Yuden
Win Source Part Number: 852886-UMK107AB7105KA-T
Series: M
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8532.24.0020
Other Part Number: 587-3247-6, UMK107AB7105KAT, 587-3247-2, CE UMK107AB7105KA-T, 587-3247-1

Supplier's Site Datasheet
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603, Reel; Capacitance Taiyo Yuden - 45W1781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603, Reel; Capacitance Taiyo Yuden
45W1781
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603, Reel; Capacitance Taiyo Yuden 45W1781
CAPACITOR, MLCC, X7R, 1UF, 50V, 0603, REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 50V, 0603, REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603; Capacitance Taiyo Yuden - 29X1405 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603; Capacitance Taiyo Yuden
29X1405
Capacitor, Mlcc, X7R, 1Uf, 50V, 0603; Capacitance Taiyo Yuden 29X1405
CAPACITOR, MLCC, X7R, 1UF, 50V, 0603; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 50V, 0603; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number UMK107AB7105KA-T 587-3247-1-ND 587-3247-6-ND 1034110P 852886-UMK107AB7105KA-T 45W1781
Product Name Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - UMK107AB7105KA-T Capacitor, Mlcc, X7R, 1Uf, 50V, 0603, Reel; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Capacitor - HQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Motor Run Capacitor - CAP-17.5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Multi-Layer Ceramic Capacitor With High Temp Radial Leads -  - Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Applications Aerospace; Automotive; Oil Exploration
View Details