100pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)
100pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)
100pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-5065-1-ND | 587-5065-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 50 volts | 50 volts |