Taiyo Yuden Co., Ltd. Ceramic Capacitors - UMK105BJ224KV-F UMK105BJ224KV-F

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 938158-UMK105BJ224KV -F Series: M Operating Temperature Range: -55°C ~ 85°C Features: ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3500-1, UMK105BJ224KVF, 587-3500-6, 587-3500-2, RM UMK105 BJ224KV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UMK105BJ224KV-F - 938158-UMK105BJ224KV-F - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK105BJ224KV-F
938158-UMK105BJ224KV-F
Ceramic Capacitors - UMK105BJ224KV-F 938158-UMK105BJ224KV-F
Manufacturer: Taiyo Yuden Win Source Part Number: 938158-UMK105BJ224KV -F Series: M Operating Temperature Range: -55°C ~ 85°C Features: ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-3500-1, UMK105BJ224KVF, 587-3500-6, 587-3500-2, RM UMK105 BJ224KV-F

Manufacturer: Taiyo Yuden
Win Source Part Number: 938158-UMK105BJ224KV-F
Series: M
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8532.24.0020
Other Part Number: 587-3500-1, UMK105BJ224KVF, 587-3500-6, 587-3500-2, RM UMK105 BJ224KV-F

Supplier's Site Datasheet
 - 1034091 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 220nF Voltage = 50V dc Package/Case = 0402 (1005M) Dielectric = X5R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 220nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Series = M

Supplier's Site
 - 1034091P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 220nF Voltage = 50V dc Package/Case = 0402 (1005M) Dielectric = X5R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 220nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK105BJ224KV-F
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK105BJ224KV-F
50V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 587-3500-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3500-1-ND
Ceramic Capacitors 587-3500-1-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3500-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3500-6-ND
Ceramic Capacitors 587-3500-6-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3500-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3500-2-ND
Ceramic Capacitors 587-3500-2-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402; Capacitance Taiyo Yuden - 29X1399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402; Capacitance Taiyo Yuden
29X1399
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402; Capacitance Taiyo Yuden 29X1399
CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0402; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0402; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402, Full Reel; Capacitance Taiyo Yuden - 29X1400 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402, Full Reel; Capacitance Taiyo Yuden
29X1400
Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402, Full Reel; Capacitance Taiyo Yuden 29X1400
CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Qualification:-RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 0.22UF, 50V, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 938158-UMK105BJ224KV-F 1034091 UMK105BJ224KV-F 587-3500-1-ND 587-3500-6-ND 29X1399 29X1400
Product Name Ceramic Capacitors - UMK105BJ224KV-F Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402; Capacitance Taiyo Yuden Capacitor, Mlcc, X5R, 0.22Uf, 50V, 0402, Full Reel; Capacitance Taiyo Yuden
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Capacitance Type Fixed Fixed Fixed Fixed
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details
Polyester film capacitor - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-40/10/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Half Turn Trimmer Capacitor - Cera Trim - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave; Telecom; Medical, Cellular
Capacitance Type Variable
View Details