470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 470pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 470pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Win Source Part Number: 1383792-UMK105B7471K
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: SMPS Filtering
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Base Product Number: UMK105
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10,000 pcs
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; MSL:- RoHS Compliant: Yes
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0402; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mmRoHS Compliant: Yes
DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 587-1219-1-ND | 587-1219-6-ND | 1034080 | 1383792-UMK105B7471KV-F | 77M8797 | 77M8512 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Taiyo Yuden | Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |