CAP CER 0.1UF 50V X7R 0402
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-UMK105B7104KV8FTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |