Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK063CG110JTHF

Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5385-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5385-2-ND
Ceramic Capacitors 587-5385-2-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5385-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5385-6-ND
Ceramic Capacitors 587-5385-6-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5385-1-ND
Ceramic Capacitors 587-5385-1-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358738-UMK063CG110JTHF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358738-UMK063CG110JTHF
Capacitors - Ceramic Capacitors 1358738-UMK063CG110JTHF
Win Source Part Number: 1358738-UMK063CG110J THF Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Base Product Number: UMK063C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 11 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358738-UMK063CG110JTHF
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: M
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Base Product Number: UMK063C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 11 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 11pF 50V Capacitor
60-UMK063CG110JTHF
Automotive SMD 11pF 50V Capacitor 60-UMK063CG110JTHF
Cap Ceramic 11pF 50V C0G 5% Pad SMD 0201 125°C Low ESR Automotive T/R Product overview: UMK063CG110JTHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 11pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMK063CG110JTHF can be used for catalog matching and distributor lookup.

Cap Ceramic 11pF 50V C0G 5% Pad SMD 0201 125°C Low ESR Automotive T/R Product overview: UMK063CG110JTHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 11pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMK063CG110JTHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-5385-2-ND 587-5385-6-ND 1358738-UMK063CG110JTHF 60-UMK063CG110JTHF
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Automotive SMD 11pF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details