Taiyo Yuden Co., Ltd. Ceramic Capacitors - UMJ316AB7225KLHT UMJ316AB7225KLHT

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 901930-UMJ316AB7225K LHT Series: M Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-4271-6, 587-4271-1, 587-4271-2, CE UMJ316AB7225KLHT
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 901930-UMJ316AB7225K LHT Series: M Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-4271-6, 587-4271-1, 587-4271-2, CE UMJ316AB7225KLHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - UMJ316AB7225KLHT - 901930-UMJ316AB7225KLHT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - UMJ316AB7225KLHT
901930-UMJ316AB7225KLHT
Ceramic Capacitors - UMJ316AB7225KLHT 901930-UMJ316AB7225KLHT
Manufacturer: Taiyo Yuden Win Source Part Number: 901930-UMJ316AB7225K LHT Series: M Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8532.24.0020 Other Part Number: 587-4271-6, 587-4271-1, 587-4271-2, CE UMJ316AB7225KLHT

Manufacturer: Taiyo Yuden
Win Source Part Number: 901930-UMJ316AB7225KLHT
Series: M
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8532.24.0020
Other Part Number: 587-4271-6, 587-4271-1, 587-4271-2, CE UMJ316AB7225KLHT

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 2.2uF 50V Capacitor
60-UMJ316AB7225KLHT
Automotive SMD 2.2uF 50V Capacitor 60-UMJ316AB7225KLHT
Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316AB7225KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316AB7225KLHT can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 50V X7R 10% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316AB7225KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316AB7225KLHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 587-4271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4271-1-ND
Ceramic Capacitors 587-4271-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4271-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4271-6-ND
Ceramic Capacitors 587-4271-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4271-2-ND
Ceramic Capacitors 587-4271-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - UMJ316AB7225KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UMJ316AB7225KLHT
Ceramic Capacitors UMJ316AB7225KLHT
CAP CER 2.2UF 50V X7R 1206

CAP CER 2.2UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 901930-UMJ316AB7225KLHT 60-UMJ316AB7225KLHT 587-4271-1-ND 587-4271-6-ND UMJ316AB7225KLHT
Product Name Ceramic Capacitors - UMJ316AB7225KLHT Automotive SMD 2.2uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers