Taiyo Yuden Co., Ltd. Ceramic Capacitors UMF105B7103MVHF

Description
10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-UMF105B7103MVHFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-UMF105B7103MVHFCT-ND
Ceramic Capacitors 587-UMF105B7103MVHFCT-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-UMF105B7103MVHFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-UMF105B7103MVHFTR-ND
Ceramic Capacitors 587-UMF105B7103MVHFTR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-UMF105B7103MVHFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-UMF105B7103MVHFDKR-ND
Ceramic Capacitors 587-UMF105B7103MVHFDKR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7250
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7250
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7249
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7249
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-UMF105B7103MVHFCT-ND 587-UMF105B7103MVHFDKR-ND 41AH7250
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details