Taiyo Yuden Co., Ltd. Ceramic Capacitors TVS042CG9R7CC-W

Description
9.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
9.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TVS042CG9R7CC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TVS042CG9R7CC-W-ND
Ceramic Capacitors TVS042CG9R7CC-W-ND
9.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

9.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - TVS042CG9R7CC-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TVS042CG9R7CC-W
Ceramic Capacitors TVS042CG9R7CC-W
CAP CER 9.7PF 25V C0G/NP0 01005

CAP CER 9.7PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - TVS042CG9R7CC-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
TVS042CG9R7CC-W
Capacitors - Ceramic Capacitors TVS042CG9R7CC-W
CAP CER 9.7PF 25V C0G/NP0 01005

CAP CER 9.7PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVS042CG9R7CC-W-ND TVS042CG9R7CC-W TVS042CG9R7CC-W
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers