Taiyo Yuden Co., Ltd. Ceramic Capacitors TVS042CG7R9CC-W

Description
7.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
7.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TVS042CG7R9CC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TVS042CG7R9CC-W-ND
Ceramic Capacitors TVS042CG7R9CC-W-ND
7.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

7.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - TVS042CG7R9CC-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
TVS042CG7R9CC-W
Capacitors - Ceramic Capacitors TVS042CG7R9CC-W
CAP CER 7.9PF 25V C0G/NP0 01005

CAP CER 7.9PF 25V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - TVS042CG7R9CC-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TVS042CG7R9CC-W
Ceramic Capacitors TVS042CG7R9CC-W
CAP CER 7.9PF 25V C0G/NP0 01005

CAP CER 7.9PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number TVS042CG7R9CC-W-ND TVS042CG7R9CC-W TVS042CG7R9CC-W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1652-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers