Taiyo Yuden Co., Ltd. Ceramic Capacitors TVS042CG5R1CC-W

Description
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TVS042CG5R1CC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TVS042CG5R1CC-W-ND
Ceramic Capacitors TVS042CG5R1CC-W-ND
5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - TVS042CG5R1CC-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TVS042CG5R1CC-W
Ceramic Capacitors TVS042CG5R1CC-W
CAP CER 5.1PF 25V C0G/NP0 01005

CAP CER 5.1PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - TVS042CG5R1CC-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TVS042CG5R1CC-W
Capacitors - Ceramic Capacitors TVS042CG5R1CC-W
CAP CER 5.1PF 25V C0G/NP0 01005

CAP CER 5.1PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVS042CG5R1CC-W-ND TVS042CG5R1CC-W TVS042CG5R1CC-W
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17CF750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details