Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK325B7106MM-TD

Description
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-2600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2600-6-ND
Ceramic Capacitors 587-2600-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-2600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2600-1-ND
Ceramic Capacitors 587-2600-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-2600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2600-2-ND
Ceramic Capacitors 587-2600-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden - 84R9150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden
84R9150
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden 84R9150
CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden - 77R2722 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden
77R2722
Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden 77R2722
CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X7R, 20%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-2600-6-ND 587-2600-1-ND 84R9150
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 25V, X7R, 20%, 1210; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers