Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors TMK316SD563JF-T

Description
CAP CER 0.056UF 25V 1206
Datasheet
Description
CAP CER 0.056UF 25V 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - TMK316SD563JF-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TMK316SD563JF-T
Capacitors - Ceramic Capacitors TMK316SD563JF-T
CAP CER 0.056UF 25V 1206

CAP CER 0.056UF 25V 1206

Supplier's Site
Capacitor Ceramic, 0.056Uf, 25V, 1206 5%; Capacitance Taiyo Yuden - 18J2833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.056Uf, 25V, 1206 5%; Capacitance Taiyo Yuden
18J2833
Capacitor Ceramic, 0.056Uf, 25V, 1206 5%; Capacitance Taiyo Yuden 18J2833
CAPACITOR CERAMIC, 0.056UF, 25V, 1206 5%; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.056UF, 25V, 1206 5%; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TMK316SD563JF-T 18J2833
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic, 0.056Uf, 25V, 1206 5%; Capacitance Taiyo Yuden
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details