4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Win Source Part Number: 1100294-TMK316BJ475K
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C3216X5R1E475K160AA;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: CE TMK316 BJ475KLHT,587-3491-1
Cap Ceramic 4.7uF 25V X5R 10% Pad SMD 1206 85°C Low ESR Automotive T/R Product overview: TMK316BJ475KLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TMK316BJ475KLHT can be used for catalog matching and distributor lookup.
CAP CER 4.7UF 25V X5R 1206
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-3491-1-ND | 587-3491-6-ND | 1100294-TMK316BJ475KLHT | 60-TMK316BJ475KLHT | TMK316BJ475KLHT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Automotive SMD 4.7uF 25V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |