Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK107ABJ225KA-T

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-2909-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2909-6-ND
Ceramic Capacitors 587-2909-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2909-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2909-1-ND
Ceramic Capacitors 587-2909-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2909-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2909-2-ND
Ceramic Capacitors 587-2909-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - TMK107ABJ225KA-T - 760142-TMK107ABJ225KA-T - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - TMK107ABJ225KA-T
760142-TMK107ABJ225KA-T
Ceramic Capacitors - TMK107ABJ225KA-T 760142-TMK107ABJ225KA-T
Manufacturer: Taiyo Yuden Win Source Part Number: 760142-TMK107ABJ225K A-T Series: M Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: M Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 25V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): TMK107BBJ225KAHT; C1608X5R1E225K(080AC ); C1608X5R225KFTS; Introduction Date: February 10, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 760142-TMK107ABJ225KA-T
Series: M
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: M
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): TMK107BBJ225KAHT; C1608X5R1E225K(080AC); C1608X5R225KFTS;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Supplier's Site Datasheet
 - 1034116 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. Capacitance = 2.2µF Voltage = 25V dc Package/Case = 0603 (1608M) Dielectric = X5R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options.
Capacitance = 2.2µF
Voltage = 25V dc
Package/Case = 0603 (1608M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Series = M

Supplier's Site
 - 1034116P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. Capacitance = 2.2µF Voltage = 25V dc Package/Case = 0603 (1608M) Dielectric = X5R Tolerance = ±10% Dimensions = 1.6 x 0.8 x 0.8mm Length = 1.6mm Depth = 0.8mm Height = 0.8mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options.
Capacitance = 2.2µF
Voltage = 25V dc
Package/Case = 0603 (1608M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Taiyo Yuden - 46T0078 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Taiyo Yuden
46T0078
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Taiyo Yuden 46T0078
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Mlcc, X5R, 2.2Uf, 25V, 0603; Capacitance Taiyo Yuden - 78T5155 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 2.2Uf, 25V, 0603; Capacitance Taiyo Yuden
78T5155
Capacitor, Mlcc, X5R, 2.2Uf, 25V, 0603; Capacitance Taiyo Yuden 78T5155
CAPACITOR, MLCC, X5R, 2.2UF, 25V, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 2.2UF, 25V, 0603; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-2909-6-ND 587-2909-1-ND 760142-TMK107ABJ225KA-T 1034116 46T0078
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - TMK107ABJ225KA-T Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - THQA2 / THQM2 - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-45/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SMD Multi-Layer Ceramic Capacitor, Standard and High Voltage - VC1 - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications RF / Microwave; Power Supply; Capacitance Critical Circuits, Smoothing Circuits
View Details