Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK105B7103KVHF

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6348-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6348-1-ND
Ceramic Capacitors 587-6348-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6348-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6348-2-ND
Ceramic Capacitors 587-6348-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6348-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6348-6-ND
Ceramic Capacitors 587-6348-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.01uF 25V Capacitor
60-TMK105B7103KVHF
Automotive SMD 0.01uF 25V Capacitor 60-TMK105B7103KVHF
Cap Ceramic 0.01uF 25V X7R 10% Pad SMD 0402 125°C Low ESR Automotive T/R Product overview: TMK105B7103KVHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TMK105B7103KVHF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 25V X7R 10% Pad SMD 0402 125°C Low ESR Automotive T/R Product overview: TMK105B7103KVHF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TMK105B7103KVHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328645-TMK105B7103KVHF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328645-TMK105B7103KVHF
Capacitors - Ceramic Capacitors 1328645-TMK105B7103KVHF
Manufacturer: Taiyo Yuden Win Source Part Number: 1328645-TMK105B7103K VHF Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: RM TMK105 B7103KVHF,587-6348-6 ,587-6348-1,587-6348 -2,TMK105B7103KVHF-N D Base Product Number: TMK105B RoHS Status: ROHS3 Compliant

Manufacturer: Taiyo Yuden
Win Source Part Number: 1328645-TMK105B7103KVHF
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: RM TMK105 B7103KVHF,587-6348-6,587-6348-1,587-6348-2,TMK105B7103KVHF-ND
Base Product Number: TMK105B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
TMK105B7103KVHF
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT TMK105B7103KVHF
25V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - TMK105B7103KVHF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TMK105B7103KVHF
Ceramic Capacitors TMK105B7103KVHF
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-6348-1-ND 587-6348-6-ND 60-TMK105B7103KVHF 1328645-TMK105B7103KVHF TMK105B7103KVHF TMK105B7103KVHF
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.01uF 25V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details