Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK063CG151JTHF

Description
150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3799-1-ND
Ceramic Capacitors 587-3799-1-ND
150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3799-6-ND
Ceramic Capacitors 587-3799-6-ND
150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-3799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3799-2-ND
Ceramic Capacitors 587-3799-2-ND
150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 150Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden - 53AJ5902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden
53AJ5902
Cap, Aec-Q200, 150Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden 53AJ5902
CAP, AEC-Q200, 150PF, 25V, MLCC, 0201; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:M Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 150PF, 25V, MLCC, 0201; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:M Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-3799-1-ND 587-3799-6-ND 53AJ5902
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 150Pf, 25V, Mlcc, 0201; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details