Win Source Part Number: 1020733-TMK063B7151K
Category: Capacitors>Ceramic Capacitors
Series: M
Package: Tape & Reel (TR)
Applications: SMPS Filtering
Standard Package: 15,000
Capacitance: 150 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: RM TMK063 B7151KP-F,TMK063B715
CAP CER 150PF 25V X7R 0201
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1020733-TMK063B7151KP-F | TMK063B7151KP-F |
| Product Name | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts |