Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK042CG7R4BD-W

Description
7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5729-1-ND
Ceramic Capacitors 587-5729-1-ND
7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5729-2-ND
Ceramic Capacitors 587-5729-2-ND
7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

7.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - TMK042CG7R4BD-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TMK042CG7R4BD-W
Ceramic Capacitors TMK042CG7R4BD-W
CAP CER 7.4PF 25V C0G/NP0 01005

CAP CER 7.4PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - TMK042CG7R4BD-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
TMK042CG7R4BD-W
Capacitors - Ceramic Capacitors TMK042CG7R4BD-W
CAP CER 7.4PF 25V C0G/NP0 01005

CAP CER 7.4PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-5729-1-ND TMK042CG7R4BD-W TMK042CG7R4BD-W
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details