Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK042CG4R4BD-W

Description
4.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMK042CG4R4BD-WTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK042CG4R4BD-WTR-ND
Ceramic Capacitors 587-TMK042CG4R4BD-WTR-ND
4.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

4.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
CAP CER 4.4PF 25V C0G/NP0 01005 - 782-TMK042CG4R4BD-W - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.4PF 25V C0G/NP0 01005
782-TMK042CG4R4BD-W
CAP CER 4.4PF 25V C0G/NP0 01005 782-TMK042CG4R4BD-W
CAP CER 4.4PF 25V C0G/NP0 01005

CAP CER 4.4PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 587-TMK042CG4R4BD-WTR-ND 782-TMK042CG4R4BD-W
Product Name Ceramic Capacitors CAP CER 4.4PF 25V C0G/NP0 01005
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details