Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK042CG3R8BD-W

Description
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMK042CG3R8BD-WTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK042CG3R8BD-WTR-ND
Ceramic Capacitors 587-TMK042CG3R8BD-WTR-ND
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMK042CG3R8BD-WCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK042CG3R8BD-WCT-ND
Ceramic Capacitors 587-TMK042CG3R8BD-WCT-ND
3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

3.8pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - TMK042CG3R8BD-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TMK042CG3R8BD-W
Ceramic Capacitors TMK042CG3R8BD-W
CAP CER 3.8PF 25V C0G/NP0 01005

CAP CER 3.8PF 25V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 587-TMK042CG3R8BD-WTR-ND TMK042CG3R8BD-W
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details