Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK021CG070CK-W

Description
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TMK021CG070CK-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TMK021CG070CK-W-ND
Ceramic Capacitors TMK021CG070CK-W-ND
7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - TMK021CG070CK-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TMK021CG070CK-W
Capacitors - Ceramic Capacitors TMK021CG070CK-W
CAP CER 7PF 25V C0G/NP0 008004

CAP CER 7PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TMK021CG070CK-W-ND TMK021CG070CK-W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details