Taiyo Yuden Co., Ltd. Ceramic Capacitors TMF316B7225MLHT

Description
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMF316B7225MLHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMF316B7225MLHTTR-ND
Ceramic Capacitors 587-TMF316B7225MLHTTR-ND
2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1380094-TMF316B7225MLHT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1380094-TMF316B7225MLHT
Capacitors - Ceramic Capacitors 1380094-TMF316B7225MLHT
Win Source Part Number: 1380094-TMF316B7225M LHT Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 1206 (3216 Metric) Base Product Number: TMF316B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive, SMPS Filtering Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm)

Win Source Part Number: 1380094-TMF316B7225MLHT
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: M
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 1206 (3216 Metric)
Base Product Number: TMF316B
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive, SMPS Filtering
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7218
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7218
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7217
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7217
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-TMF316B7225MLHTTR-ND 1380094-TMF316B7225MLHT 41AH7218
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details