Taiyo Yuden Co., Ltd. Ceramic Capacitors TMF105B7102KVHF

Description
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Description
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 25 V. It is housed in a 0402 (1005 metric) case size and features a capacitance tolerance of ±10%. The dielectric characteristic is X7R, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to +125°C, making it suitable for various applications, including automotive environments. This capacitor is AEC-Q200 qualified, indicating it meets automotive reliability standards. It has a maximum tanO¥ (dissipation factor) of 2.5% and a minimum insulation resistance of 10 GΩ. The product is RoHS and REACH compliant, ensuring it meets environmental regulations. It is designed for reflow soldering and is halogen-free. The standard packaging quantity is 10,000 pieces per tape. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in automotive or high-temperature applications.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 25 V. It is housed in a 0402 (1005 metric) case size and features a capacitance tolerance of ±10%. The dielectric characteristic is X7R, which provides stable capacitance over a wide temperature range. The operating temperature range is from -55°C to +125°C, making it suitable for various applications, including automotive environments. This capacitor is AEC-Q200 qualified, indicating it meets automotive reliability standards. It has a maximum tanO¥ (dissipation factor) of 2.5% and a minimum insulation resistance of 10 GΩ. The product is RoHS and REACH compliant, ensuring it meets environmental regulations. It is designed for reflow soldering and is halogen-free. The standard packaging quantity is 10,000 pieces per tape. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in automotive or high-temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6571-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6571-2-ND
Ceramic Capacitors 587-6571-2-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6571-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6571-1-ND
Ceramic Capacitors 587-6571-1-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6571-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6571-6-ND
Ceramic Capacitors 587-6571-6-ND
1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7136
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7136
CAP, AEC-Q200, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden - 41AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
41AH7135
Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden 41AH7135
CAP, AEC-Q200, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 25V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-6571-2-ND 587-6571-6-ND 41AH7136
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 25V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers