Taiyo Yuden Co., Ltd. Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101K315H5Q TBPS1R101K315H5Q

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212603-TBPS1R101K315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212603-TBPS1R101K315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101K315H5Q - 212603-TBPS1R101K315H5Q - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101K315H5Q
212603-TBPS1R101K315H5Q
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101K315H5Q 212603-TBPS1R101K315H5Q
Manufacturer: Taiyo Yuden Win Source Part Number: 212603-TBPS1R101K315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 212603-TBPS1R101K315H5Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/50: 3157K
B25/85: 3150K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 63mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 212603-TBPS1R101K315H5Q
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101K315H5Q
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347293-A1186ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S10124-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details