Taiyo Yuden Co., Ltd. Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101J315H5Q TBPS1R101J315H5Q

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212602-TBPS1R101J315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212602-TBPS1R101J315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101J315H5Q - 212602-TBPS1R101J315H5Q - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101J315H5Q
212602-TBPS1R101J315H5Q
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101J315H5Q 212602-TBPS1R101J315H5Q
Manufacturer: Taiyo Yuden Win Source Part Number: 212602-TBPS1R101J315 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3157K B25/85: 3150K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 212602-TBPS1R101J315H5Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3157K
B25/85: 3150K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 63mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 212602-TBPS1R101J315H5Q
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R101J315H5Q
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5600-000005-300PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.3 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Image sensor modules - C16091-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103EUA-T - 1010921-A1103EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers