Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors SMJ316B7222KFHT

Description
Win Source Part Number: 1302845-SMJ316B7222K FHT Category: Capacitors>Ceramic Capacitors Series: M Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: CG SMJ316 B7222KFHT,587-4259-1 ,587-4259-2,587-4259 -6
Request a Quote Datasheet
Description
Win Source Part Number: 1302845-SMJ316B7222K FHT Category: Capacitors>Ceramic Capacitors Series: M Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: CG SMJ316 B7222KFHT,587-4259-1 ,587-4259-2,587-4259 -6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302845-SMJ316B7222KFHT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302845-SMJ316B7222KFHT
Capacitors - Ceramic Capacitors 1302845-SMJ316B7222KFHT
Win Source Part Number: 1302845-SMJ316B7222K FHT Category: Capacitors>Ceramic Capacitors Series: M Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 3,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.049" (1.25mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Taiyo Yuden Other Names: CG SMJ316 B7222KFHT,587-4259-1 ,587-4259-2,587-4259 -6

Win Source Part Number: 1302845-SMJ316B7222KFHT
Category: Capacitors>Ceramic Capacitors
Series: M
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 3,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.049" (1.25mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Other Names: CG SMJ316 B7222KFHT,587-4259-1,587-4259-2,587-4259-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SMJ316B7222KFHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SMJ316B7222KFHT
Capacitors - Ceramic Capacitors SMJ316B7222KFHT
CAP CER 2200PF 630V X7R 1206

CAP CER 2200PF 630V X7R 1206

Supplier's Site
Ceramic Capacitors - SMJ316B7222KFHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SMJ316B7222KFHT
Ceramic Capacitors SMJ316B7222KFHT
CAP CER 2200PF 630V X7R 1206

CAP CER 2200PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1302845-SMJ316B7222KFHT SMJ316B7222KFHT SMJ316B7222KFHT
Product Name Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
WVAC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details