Taiyo Yuden Co., Ltd. Ceramic Capacitors QMK316B7683KLHT

Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5202-1-ND
Ceramic Capacitors 587-5202-1-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5202-2-ND
Ceramic Capacitors 587-5202-2-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5202-6-ND
Ceramic Capacitors 587-5202-6-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - QMK316B7683KLHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
QMK316B7683KLHT
Ceramic Capacitors QMK316B7683KLHT
CAP CER 0.068UF 250V X7R 1206

CAP CER 0.068UF 250V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - QMK316B7683KLHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
QMK316B7683KLHT
Capacitors - Ceramic Capacitors QMK316B7683KLHT
CAP CER 0.068UF 250V X7R 1206

CAP CER 0.068UF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-5202-1-ND 587-5202-6-ND QMK316B7683KLHT QMK316B7683KLHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers