220pF ±10% 250V Ceramic Capacitor 0805 (2012 Metric)
220pF ±10% 250V Ceramic Capacitor 0805 (2012 Metric)
220pF ±10% 250V Ceramic Capacitor 0805 (2012 Metric)
CAP CER 220PF 250V 0805
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 587-5187-2-ND | 587-5187-6-ND | QMK212SD221KD-T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts |