CAP CER 2200PF 250V X7R 0805
CAP CER 2200PF 250V X7R 0805
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | QMJ212KB7222MDHT | QMJ212KB7222MDHT |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | Automotive; Automotive, SMPS Filtering, Boardflex Sensitive | Automotive |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0022 microF | 0.0022 microF |