470µF ±20% 2.5V Ceramic Capacitor X6S 1812 (4532 Metric)
470µF ±20% 2.5V Ceramic Capacitor X6S 1812 (4532 Metric)
470µF ±20% 2.5V Ceramic Capacitor X6S 1812 (4532 Metric)
Win Source Part Number: 1341185-PMK432C6477M
Category: Capacitors - Ceramic Capacitors
Series: M
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: SMPS Filtering
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.106" (2.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Taiyo Yuden
Base Product Number: PMK432C
Product Status: Not For New Designs
CAP CER 470UF 2.5V X6S 1812
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-4367-2-ND | 587-4367-6-ND | 1341185-PMK432C6477MM-T | PMK432C6477MM-T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |